MAX8954EWN+ Product Overview
The MAX8954EWN+ is a high-performance, step-down converter with integrated MOSFETs, designed and manufactured by Maxim Integrated. This power management IC is engineered to provide a compact and efficient power solution for a wide array of applications, particularly suitable for portable devices where energy efficiency and space constraints are critical considerations.
Key Features
- High Efficiency: The device offers excellent power conversion efficiency, which is essential for prolonging battery life in portable applications.
- Integrated MOSFETs: With built-in high-side and low-side MOSFETs, the MAX8954EWN+ minimizes external component count, reducing design complexity and saving board space.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for flexible use across different applications requiring various voltage levels.
- High-Frequency Operation: Its high switching frequency allows for the use of small, low-cost capacitors and inductors, further optimizing the overall solution size.
- Thermal Protection: The device includes thermal shutdown protection, enhancing the reliability and safety of the overall system.
Applications
The MAX8954EWN+ is ideal for a range of applications, including but not limited to:
- Smartphones
- Tablets
- Portable Media Players
- GPS Devices
- Other Battery-Powered Devices
Technical Specifications
Some of the key technical specifications of the MAX8954EWN+ include:
- Input Voltage Range: 2.5V to 5.5V
- Adjustable Output Voltage Range: 0.6V to 3.3V
- Switching Frequency: Up to 2MHz
- Package Type: WLP-20
- Operating Temperature Range: -40°C to +85°C
With its robust feature set, the MAX8954EWN+ from Maxim Integrated stands out as a versatile and efficient solution for power management in modern electronic devices. Its integration of advanced technologies ensures that it meets the demanding requirements of today's portable applications.