EN
  • EN
  • DE

MAX8968EWL+T

Part No MAX8968EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST STEP-UP CONV HANDHELD / Boost Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Step-Up
Topology Boost
Base Product Number MAX8968
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1356022-MAX8968EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX8968EWL+T CAD Model

Description

Maxim Integrated MAX8968EWL+T Product Overview

The MAX8968EWL+T from Maxim Integrated is a state-of-the-art, high-performance power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This compact and efficient chip is ideal for a wide range of applications, including smartphones, tablets, portable media players, and other battery-powered consumer electronics.

Key Features

  • High Efficiency: The MAX8968EWL+T is engineered for maximum power efficiency, which helps extend battery life in portable devices.
  • Small Footprint: With its ultra-small package, this PMIC is perfect for space-constrained applications.
  • Integrated Functionality: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Flexible Power Solutions: The device offers a range of output voltages and current levels, providing designers with the flexibility to meet various power requirements.
  • Thermal Management: Built-in thermal protection features ensure that the device operates within safe temperature ranges, thus enhancing system reliability.

Performance and Reliability

The MAX8968EWL+T is built to deliver robust performance. Its advanced design ensures stable operation over a wide range of temperatures and load conditions. The chip's high-quality construction and built-in protection mechanisms make it a reliable choice for critical applications where consistent performance is a must.

Design and Integration

Maxim Integrated has designed the MAX8968EWL+T with ease of integration in mind. Its compact form factor and comprehensive feature set allow for seamless incorporation into various circuit designs, reducing development time and accelerating time-to-market for new products.

Environmental Considerations

Committed to environmental responsibility, Maxim Integrated ensures that the MAX8968EWL+T complies with various international standards for environmental safety and sustainability. By choosing this PMIC, designers are making an eco-friendly choice for their power management needs.

In summary, the MAX8968EWL+T from Maxim Integrated is a versatile, efficient, and reliable power management solution that offers designers the performance and integration ease required for today's cutting-edge electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess