EN
  • EN
  • DE

MAX8969EWL50+

Part No MAX8969EWL50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830039-MAX8969EWL50+
Ultra Librarian 3D Model Ultra Librarian MAX8969EWL50+ CAD Model

Description

The MAX8969EWL50+ is a high-performance, compact voltage regulator module designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This regulator is engineered to deliver precise voltage regulation with a wide input voltage range, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to various requirements.
  • High Efficiency: Designed for optimal power conversion efficiency, the MAX8969EWL50+ ensures minimal power loss during operation.
  • Thermal Protection: Integrated thermal protection features safeguard the device against overheating, enhancing its reliability and longevity.
  • Compact Form Factor: The small footprint of the package allows for its integration into space-constrained designs without sacrificing performance.
  • Stability: The device exhibits excellent load and line regulation, ensuring stable performance across a range of conditions.

Applications:

The MAX8969EWL50+ is versatile and can be used in a multitude of applications that require stable and efficient voltage regulation. These include, but are not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing peripherals and storage systems
  • Industrial control systems
  • Medical devices

Product Specifications:

Parameter Value
Manufacturer Maxim Integrated
Part Number MAX8969EWL50+
Input Voltage Range Specified by the manufacturer
Output Voltage Adjustable
Package/Case Specified by the manufacturer
Operating Temperature Specified by the manufacturer

For detailed specifications, datasheets, and technical support, customers should visit Maxim Integrated's official website or contact authorized distributors. The MAX8969EWL50+ is a testament to Maxim Integrated's commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess