EN
  • EN
  • DE

MAX8976EEWA+T

Part No MAX8976EEWA+T
Manufacturer Maxim Integrated
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8976
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215635-MAX8976EEWA+T
Ultra Librarian 3D Model Ultra Librarian MAX8976EEWA+T CAD Model

Description

Maxim Integrated MAX8976EEWA+T Overview

The MAX8976EEWA+T from Maxim Integrated is a high-performance, power-management integrated circuit (PMIC) designed to cater to the demanding needs of portable and battery-powered devices. This advanced power solution is engineered to provide efficient power regulation, ensuring extended battery life and reliable operation across a wide range of applications, including smartphones, tablets, and other mobile electronics.

Key Features

  • High Efficiency: The device boasts a highly efficient step-down converter, which is crucial for maximizing battery life and reducing heat generation within compact electronic devices.
  • Multiphase Operation: With its multiphase operation capability, the MAX8976EEWA+T can deliver high current outputs while maintaining a low ripple, which is essential for sensitive electronic components.
  • Programmable Frequency: The switching frequency of the PMIC is programmable, allowing designers to optimize the performance of the device according to the specific needs of their application.
  • Integrated Fault Protection: It has built-in features such as over-temperature protection, over-current protection, and under-voltage lockout to safeguard the device and the system it powers from various fault conditions.

Applications

The versatility of the MAX8976EEWA+T makes it suitable for a broad range of applications. It is particularly well-suited for devices that require efficient power conversion, such as:

  • Portable and Handheld Devices
  • Wireless Communication Equipment
  • Power Banks and Portable Chargers
  • GPS and Navigation Systems

Technical Specifications

The MAX8976EEWA+T operates over a wide input voltage range and offers a compact solution with its small footprint. It is available in a lead-free, RoHS-compliant package, ensuring compliance with environmental regulations. Additionally, the PMIC is designed for easy integration into existing designs, reducing time-to-market for new products.

For detailed technical specifications, datasheets, and support resources, customers can visit Maxim Integrated's official website or contact their local sales representative.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3363 $63.3630
23+ $5.1987 $119.5701
35+ $5.0370 $176.2950
48+ $4.8741 $233.9568
62+ $4.7112 $292.0944
83+ $4.2238 $350.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess