EN
  • EN
  • DE

MAX8976EWA+T

Part No MAX8976EWA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215637-MAX8976EWA+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8976EWA+T CAD Model

Description

Maxim Integrated MAX8976EWA+T Power Management IC

The MAX8976EWA+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to meet the demanding needs of modern portable electronics. This high-efficiency, compact IC is an ideal solution for space-constrained applications such as smartphones, tablets, and other portable devices where efficient power management is crucial for performance and battery life.

At the heart of the MAX8976EWA+T is a sophisticated step-down converter with a wide input voltage range that ensures compatibility with various battery technologies. It is capable of delivering up to 4A of continuous current, making it suitable for powering high-performance processors and other power-hungry components. The PMIC provides excellent transient response and maintains a stable output voltage even under rapidly changing load conditions, which is essential for maintaining the performance of the device it powers.

The MAX8976EWA+T also features multiple built-in protection mechanisms, including over-temperature, over-current, and under-voltage lockout, which safeguard the device and the end product from potential damage due to abnormal operating conditions. This focus on safety and reliability is a hallmark of Maxim Integrated's commitment to high-quality products.

Integration is a key advantage of the MAX8976EWA+T. By combining multiple power management functions into a single package, it reduces the component count, saves board space, and simplifies the design process. The PMIC is available in a compact wafer-level package (WLP), which further enhances its appeal for use in applications where space is at a premium.

For designers and engineers looking to optimize their power management strategy, the MAX8976EWA+T offers programmable switching frequency, allowing for a balance between efficiency and external component size. Additionally, the device supports seamless I2C communication for system-level power management, enabling dynamic voltage scaling and power sequencing that can be tailored to specific application requirements.

In summary, the MAX8976EWA+T from Maxim Integrated represents a powerful, flexible, and reliable solution for advanced power management in portable electronics, ensuring devices run efficiently and effectively.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2936 $62.9360
23+ $5.1640 $118.7720
35+ $5.0023 $175.0805
48+ $4.8418 $232.4064
62+ $4.6801 $290.1662
83+ $4.1961 $348.2763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess