EN
  • EN
  • DE

MAX8982EWO+T

Part No MAX8982EWO+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR MGMT ICERA E400 42WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply, ICERA E400, E450
Voltage - Input 4.1 V to 5.5 V
Number of Outputs 13
Output Voltage Programmable
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 42-WLP
Win Source Part Number 207621-MAX8982EWO+T
Ultra Librarian 3D Model Ultra Librarian MAX8982EWO+T CAD Model

Description

Maxim Integrated's MAX8982EWO+T: Power Management IC

The MAX8982EWO+T from Maxim Integrated is a highly integrated power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and mobile devices. This advanced chip is engineered to provide a comprehensive power solution by combining multiple voltage regulators, battery charging functionalities, and power control in a single package, ensuring efficient power management for the host device.

Key Features

  • Multiple Output Channels: The MAX8982EWO+T features various output channels, including step-down converters, linear regulators, and a charge pump, to power different components within a device.
  • High Efficiency: Its switch-mode power converters are designed for high efficiency, which is crucial for battery-powered devices, leading to longer battery life and reduced heat generation.
  • Flexible Power Sequencing: The device offers programmable power sequencing options, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Integrated Battery Charger: The PMIC includes an integrated battery charger with various safety features, such as over-voltage and over-current protection, enhancing the safety and longevity of the battery.
  • Compact Footprint: The MAX8982EWO+T comes in a small outline package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX8982EWO+T makes it an excellent choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Portable Electronic Devices

Technical Specifications

The technical specifications of the MAX8982EWO+T include:

  • Input Voltage Range: Optimized for battery-operated devices
  • Output Voltage Range: Configurable to meet the requirements of various subsystems
  • Package Type: WLP (Wafer-Level Package)
  • Operating Temperature Range: Suitable for most consumer electronic environments

Maxim Integrated's commitment to power efficiency and integration makes the MAX8982EWO+T a smart choice for developers looking to optimize the power management system of their next portable device project.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess