EN
  • EN
  • DE

MAX8986EWG+

Part No MAX8986EWG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX898
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215642-MAX8986EWG+
Ultra Librarian 3D Model Ultra Librarian MAX8986EWG+ CAD Model

Description

Maxim Integrated MAX8986EWG+ Power Management IC

The MAX8986EWG+ from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to meet the demanding needs of portable and handheld devices. This versatile PMIC features a comprehensive set of power management functions that are optimized for mobile phones, tablets, and other battery-powered electronics where efficiency and compact form factor are critical.

At the heart of the MAX8986EWG+ is an advanced step-down converter that delivers high efficiency and excellent transient response, ensuring stable power supply even during rapid load changes. The device supports a wide input voltage range, making it suitable for various battery chemistries and configurations. The integrated synchronous rectification further enhances efficiency, especially at lower load currents, which is crucial for extending battery life.

The MAX8986EWG+ also includes multiple linear regulators, providing well-regulated outputs for powering additional system components such as RF circuits, audio codecs, and microcontrollers. These regulators are designed to minimize noise and ripple, thus preserving the integrity of sensitive analog and digital circuits.

For enhanced flexibility, the PMIC features programmable output voltages, enabling precise matching to the requirements of the powered device. The device also includes a range of protective features, such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the PMIC and the system it powers from various fault conditions.

Designed with a focus on space-saving, the MAX8986EWG+ comes in a compact, 49-pin WLP (Wafer-Level Package) that minimizes the footprint on the PCB. This makes it an excellent choice for space-constrained applications. The PMIC is also engineered for ease of integration, with a simple I2C interface that allows for straightforward communication with a host microcontroller for dynamic voltage scaling and power sequencing control.

In summary, the MAX8986EWG+ is a feature-rich, high-efficiency PMIC solution that provides robust power management capabilities in a compact package, making it an ideal choice for the next generation of portable devices.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1610 $64.4490
20+ $5.8755 $117.5100
31+ $5.6918 $176.4458
42+ $5.5082 $231.3444
55+ $5.3246 $292.8530
73+ $4.7748 $348.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess