EN
  • EN
  • DE

MAX8998EWQ+T

Part No MAX8998EWQ+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215646-MAX8998EWQ+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8998EWQ+T CAD Model

Description

Maxim Integrated's MAX8998EWQ+T Power Management IC

The MAX8998EWQ+T is a sophisticated power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding power requirements of modern portable electronic devices. This multi-functional component is an ideal solution for applications such as smartphones, tablets, and other portable gadgets where efficient power management is crucial for performance and battery life.

At the heart of the MAX8998EWQ+T lies its ability to provide a comprehensive power management solution. It features multiple high-efficiency step-down converters, a charger for a single-cell lithium-ion (Li+) battery, an LDO (Low Dropout Regulator), and additional auxiliary functions. The integrated step-down converters are capable of delivering a high current output with excellent transient response, making them suitable for powering core voltages of advanced processors and peripherals.

The charger function of the MAX8998EWQ+T is designed with precision to ensure safe and efficient charging of the battery. It incorporates features like over-voltage protection, thermal regulation, and programmable charging parameters to maximize battery life and ensure safety during the charging process.

Furthermore, the inclusion of an LDO in the MAX8998EWQ+T allows for the supply of stable and clean voltage to sensitive components such as RF circuits or analog devices. This ensures minimal noise and interference in the system, which is critical for maintaining the performance and reliability of the device.

Maxim Integrated has also equipped the MAX8998EWQ+T with an I2C-compatible interface, enabling detailed programmability and control over the various functions of the PMIC. This digital interface allows the system's microcontroller to monitor the power system's status and make real-time adjustments to optimize performance and power consumption.

Overall, the MAX8998EWQ+T from Maxim Integrated stands out as a versatile and efficient power management solution, offering a blend of high performance, integration, and advanced features that are essential for powering today's portable electronics.

For designers and engineers looking to enhance the power efficiency and extend the battery life of their products, the MAX8998EWQ+T provides a compelling option with its robust design and comprehensive feature set.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $0.2021
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $2.9349
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6480 $62.1280
25+ $4.6339 $115.8475
39+ $4.4895 $175.0905
54+ $4.3451 $234.6354
69+ $4.1996 $289.7724
93+ $3.7653 $350.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess