EN
  • EN
  • DE

MAX9001EUB+

Part No MAX9001EUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single R-R O/P 5.5V 10-Pin uMAX / IC OP AMP LP HI SPEED 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 787133-MAX9001EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9001
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9001EUB+ CAD Model

Description

Maxim Integrated's MAX9001EUB+ Precision Operational Amplifier

The MAX9001EUB+ is a high-performance, single operational amplifier from Maxim Integrated, designed to offer a blend of features that make it suitable for a wide range of applications. This precision op-amp comes in a compact, space-saving 10-µMAX package, making it an ideal choice for portable and space-constrained electronics.

With a supply voltage range of 2.7V to 5.5V, the MAX9001EUB+ provides designers with flexibility in various supply environments, ensuring consistent performance in both single and dual-supply operations. This operational amplifier boasts a low offset voltage of 150µV (max) and an offset voltage drift of just 2µV/°C, which guarantees high accuracy over temperature variations, making it perfect for precision instrumentation and control systems.

The device features a low input bias current of 1pA, which is essential for high-impedance sensor applications and precision integrators. Additionally, the MAX9001EUB+ offers a gain-bandwidth product of 1MHz and a slew rate of 0.5V/µs, providing a good balance between speed and power consumption.

One of the standout features of the MAX9001EUB+ is its rail-to-rail output capability, which enables the output to swing close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and battery-operated devices. Furthermore, the op-amp has a quiescent current of just 750µA, which helps to minimize power consumption and extend battery life in portable applications.

Other notable features include a common-mode rejection ratio (CMRR) of 120dB and a power-supply rejection ratio (PSRR) of 120dB, which ensure stable operation against fluctuations in the common-mode voltage or power supply levels. This makes the MAX9001EUB+ a reliable choice for precision filters and voltage references.

In summary, the MAX9001EUB+ from Maxim Integrated is a versatile and precise operational amplifier that is well-suited for applications requiring high accuracy, low power consumption, and compact packaging. Whether it's for industrial control systems, medical devices, or consumer electronics, the MAX9001EUB+ delivers consistent performance and quality that engineers can trust.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6907 $62.5977
25+ $4.6697 $116.7425
39+ $4.5230 $176.3970
53+ $4.3775 $232.0075
69+ $4.2319 $292.0011
92+ $3.7942 $349.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess