EN
  • EN
  • DE

MAX9003EUA

Part No MAX9003EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier, Comparator, Reference IC Smart Card 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX9003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882577-MAX9003EUA
Ultra Librarian 3D Model Ultra Librarian MAX9003EUA CAD Model

Description

The MAX9003EUA from Maxim Integrated is a high-performance, low-power operational amplifier designed for precision analog applications. This device is part of Maxim's range of op-amps that provide a balance of speed, power consumption, and accuracy, making it suitable for a wide array of electronic designs.

Key Features

  • Supply Voltage Range: The MAX9003EUA operates from a single supply voltage ranging from 2.7V to 5.5V, accommodating a variety of low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 1mA, this op-amp is optimized for battery-powered and portable devices where power efficiency is critical.
  • High-Speed Performance: It boasts a high gain-bandwidth product of 10MHz, ensuring fast response times and suitability for high-speed signal processing.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is especially useful in single-supply operations and ADC driver applications.
  • Low Input Bias Current: A low input bias current of 1pA typically makes it ideal for precision analog tasks and sensor interface circuits.

Applications

The versatility of the MAX9003EUA op-amp makes it an excellent choice for a range of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable medical instruments
  • Sensor interfaces
  • Analog filters
  • ADC/DAC buffers

Package and Reliability

The MAX9003EUA comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Reliability is a hallmark of Maxim Integrated products, and this op-amp is no exception. It is designed to meet stringent industrial standards, ensuring consistent performance and durability across a wide range of operating conditions.

With its combination of low power consumption, high-speed operation, and precision, the MAX9003EUA from Maxim Integrated stands out as a top choice for designers looking to optimize their analog circuits without compromising on performance or power efficiency.

You May Also Be Interested in

Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess