EN
  • EN
  • DE

MAX9005EUA

Part No MAX9005EUA
Manufacturer Maxim Integrated
Description Low-Power, High-Speed, Single-Supply Op Amp + Comparator + Reference ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215267-MAX9005EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9005EUA CAD Model

Description

MAX9005EUA - Ultra-High-Speed, Low-Power, Single-Supply Comparator from Maxim Integrated

The MAX9005EUA is a high-performance comparator from Maxim Integrated designed for applications requiring ultra-fast response times and low power consumption. This device operates with a single +2.7V to +5.5V supply, making it ideal for battery-powered and portable applications where power efficiency is crucial.

With propagation delays as low as 40ns and a low supply current of just 1mA, the MAX9005EUA is optimized for high-speed signal processing tasks such as zero-crossing detectors, window comparators, and high-speed sampling circuits. Its rail-to-rail input capability allows for a wide input signal range, increasing the flexibility and performance in various applications.

The comparator comes in a space-saving 8-pin µMAX package, which is highly beneficial for compact designs. The MAX9005EUA also features an internal hysteresis that ensures clean output switching even with slow-moving or noisy input signals, thereby reducing the risk of false triggering.

Other key features of the MAX9005EUA include a fast 4.5ns propagation delay difference between overdrive and underdrive, a low input offset voltage of 1mV (max), and an input bias current of 1µA (max). The device also provides a shutdown mode, reducing the supply current to just 10µA (max), which is essential for power-sensitive designs.

Maxim Integrated's commitment to high-quality and reliable components is evident in the MAX9005EUA, making it a preferred choice for designers in the telecommunications, instrumentation, and control systems industries. Whether implementing high-speed ADC drivers, pulse and square wave shapers, or voltage-level translators, the MAX9005EUA offers a blend of speed, power efficiency, and precision that can enhance the performance and reliability of your electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5919 $52.7352
19+ $5.4088 $102.7672
29+ $5.2397 $151.9513
40+ $5.0707 $202.8280
52+ $4.9017 $254.8884
69+ $4.3946 $303.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess