EN
  • EN
  • DE

MAX900AEWP

Part No MAX900AEWP
Manufacturer Maxim Integrated
Description High-Speed, Low-Power Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215269-MAX900AEWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX900AEWP CAD Model

Description

Maxim Integrated MAX900AEWP Product Overview

The MAX900AEWP from Maxim Integrated is a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. Designed for demanding applications that require high-speed signal processing, this operational amplifier stands out for its low noise, low distortion, and high slew rate characteristics.

Key Features

  • High Speed: The MAX900AEWP offers a fast settling time, making it ideal for high-frequency applications such as data acquisition systems, A/D converters, and high-speed filters.
  • Low Noise: With its low noise performance, this product ensures signal integrity, which is critical in audio processing and instrumentation applications.
  • Low Distortion: The low total harmonic distortion (THD) feature of the MAX900AEWP makes it suitable for precision amplification in high-fidelity audio systems and other applications where signal purity is paramount.
  • High Output Drive: Capable of delivering high output current, this operational amplifier can drive heavy loads without compromising performance.
  • Wide Supply Range: The MAX900AEWP operates over a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The versatility of the MAX900AEWP allows it to be used in a wide array of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Communication Systems
  • Active Filters and Oscillators

Package and Quality

The MAX900AEWP comes in a 16-pin SOIC (Wide) package, which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. Maxim Integrated is committed to delivering products that meet the highest quality and reliability standards, and the MAX900AEWP is no exception, ensuring robust performance for industrial-grade requirements.

Conclusion: The Maxim Integrated MAX900AEWP operational amplifier is a top-tier component for engineers looking to enhance their system's performance with a reliable, high-speed, and precise amplification solution. Its combination of speed, accuracy, and versatility make it an excellent choice for a broad range of applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0286 $58.0572
5+ $23.8184 $119.0920
8+ $23.0746 $184.5968
11+ $22.3296 $245.6256
14+ $21.5858 $302.2012
18+ $19.3532 $348.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess