EN
  • EN
  • DE

MAX9010EXT+T

Part No MAX9010EXT+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR TTL SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type TTL
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 0.5μA @ 5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 2.1mA
CMRR, PSRR (Typ) 95dB CMRR, 82dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 144990-MAX9010EXT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9010EXT+T CAD Model

Description

Maxim Integrated MAX9010EXT+T Precision Voltage Comparator

The MAX9010EXT+T from Maxim Integrated is a high-performance, low-power voltage comparator designed for a wide range of applications requiring precision voltage monitoring and signal conditioning. This device is well-suited for portable and battery-powered equipment due to its low power consumption and compact form factor.

With its fast propagation delay of just 40ns, the MAX9010EXT+T ensures quick response times in critical monitoring applications. This makes it an excellent choice for systems that require rapid detection of voltage thresholds, such as power supply monitoring, window comparators, and level shifting circuits.

The MAX9010EXT+T operates from a single +2.5V to +5.5V supply, providing design flexibility for various operating environments. Its input voltage range extends from the negative supply rail to within 1.3V of the positive supply rail, enabling a broad span of detection thresholds without the need for additional level-shifting components.

This comparator also features an internal hysteresis of 2.5mV, which enhances noise immunity and prevents false triggering from spurious signals or noisy environments. This built-in hysteresis simplifies the design process by eliminating the need for external components to achieve stable operation.

The MAX9010EXT+T is available in a tiny 5-pin SC70 package, which is ideal for space-constrained applications. Its small size does not compromise its performance, as it maintains a low supply current of just 9µA, making it one of the most power-efficient devices in its class.

Furthermore, the MAX9010EXT+T is specified over the extended temperature range of -40°C to +125°C, ensuring reliable operation in harsh conditions and across a wide range of industrial and automotive applications. This extended temperature range capability underscores the device's robustness and suitability for demanding environments.

Overall, the Maxim Integrated MAX9010EXT+T voltage comparator is a versatile and reliable component that offers precision voltage monitoring with minimal power consumption, making it an excellent choice for designers seeking a high-quality solution in a compact package.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5831 $50.4141
27+ $3.7605 $101.5335
42+ $3.6430 $153.0060
57+ $3.5255 $200.9535
74+ $3.4079 $252.1846
99+ $3.0554 $302.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess