EN
  • EN
  • DE

MAX901ACSE

Part No MAX901ACSE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 6μA at ±5V
Current - Quiescent (Maximum) 15mA, 12mA, 6mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number MAX901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215277-MAX901ACSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX901ACSE CAD Model

Description

The MAX901ACSE is a use-for-general integrated circuit manufactured by Maxim Integrated.

  • Manufacturer: Maxim Integrated
  • Elements: Four
  • Outputs: TTL format
  • Supply Voltage: 5V to 10V (single or dual)
  • Voltage Input Offset: 2mV @ +/-5V
  • Maximum Input Bias: 6μA @ +/-5V
  • Maximum Quiescent Current: 15mA, 12mA, 6mA
  • Operating Temperature: 0 to 70 degrees Celsius
  • Package: 16-SOIC
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $1.0268
Renesas Electronics America
Lowest to $1.8203
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4104 $76.2312
6+ $20.8496 $125.0976
9+ $20.1981 $181.7829
12+ $19.5465 $234.5580
16+ $18.8949 $302.3184
21+ $16.9403 $355.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess