EN
  • EN
  • DE

MAX901BCSE-T

Part No MAX901BCSE-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose TTL 16-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882579-MAX901BCSE-T
Ultra Librarian 3D Model Ultra Librarian MAX901BCSE-T CAD Model

Description

Maxim Integrated MAX901BCSE-T Product Overview

The MAX901BCSE-T from Maxim Integrated is a high-speed, low-power voltage comparator that is designed for use in a wide array of applications requiring precise voltage comparison and signal processing. This component is part of Maxim's commitment to providing innovative, high-performance integrated circuits that facilitate compact and efficient designs.

Key Features

  • Fast Response Time: The MAX901BCSE-T boasts a propagation delay of typically 7ns, making it suitable for high-speed systems where rapid response is critical.
  • Low Power Consumption: With a supply current of just 1.5mA, this comparator is optimized for portable and battery-powered applications where energy efficiency is a priority.
  • Wide Supply Voltage Range: The device can operate over a supply voltage range of ±4.5V to ±5.5V, providing design flexibility for various operating environments.
  • Dual Comparators: The MAX901BCSE-T contains two independent voltage comparators, allowing for multiple comparisons within a single package, saving space and reducing component count.
  • Latch Function: It includes a latch function that enables the storage of comparator results, which can be useful in timing-sensitive applications.
  • Output Type: The comparator provides a TTL/CMOS-compatible output, ensuring easy interfacing with digital logic circuits.

Applications

The MAX901BCSE-T is versatile enough to be used in various applications, including:

  • Data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Waveform converters
  • Communication systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX901BCSE-T is an ideal choice for designers looking to incorporate a reliable and efficient voltage comparator into their electronic systems.

You May Also Be Interested in

ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7173 $51.4346
5+ $21.1014 $105.5070
8+ $20.4420 $163.5360
11+ $19.7826 $217.6086
14+ $19.1232 $267.7248
18+ $17.1449 $308.6082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess