EN
  • EN
  • DE

MCH6604-TL

Part No MCH6604-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 50V 0.25A MCPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 250mA
Maximum Rds On at Id,Vgs 7.8 Ohm @ 50mA, 4V
Max Gate Charge 1.57nC @ 10V
Max Input Capacitance 6.6pF @ 10V
Maximum Power Dissipation 800mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-MCPH
Win Source Part Number 058237-MCH6604-TL
Ultra Librarian 3D Model Ultra Librarian MCH6604-TL CAD Model

Description

ON Semiconductor MCH6604-TL Power MOSFET

The MCH6604-TL from ON Semiconductor is a high-performance, P-Channel Power MOSFET designed for a variety of applications that demand energy efficiency and high switching speeds. This device is well-suited for use in power management circuits, load switches, and DC/DC converters, making it a versatile component for designers in the field of power electronics.

Constructed with ON Semiconductor's advanced MOSFET technology, the MCH6604-TL offers a drain-to-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -6A, providing a robust solution for handling substantial power in a compact package. The low on-resistance (R<sub>DS(on)) of just 45mΩ at a V<sub>GS of -10V ensures high efficiency, minimizing power losses during operation and improving overall system performance.

The device is housed in a small surface-mount package, specifically the TSSOP-8, which allows for efficient use of PCB space without compromising on power handling capabilities. Its compact footprint is ideal for space-constrained applications, while the lead-free and RoHS-compliant design ensures environmental considerations are met.

The MCH6604-TL also features fast switching speeds, which are critical for reducing switching losses and improving the efficiency of power conversion systems. With its low threshold voltage, the MOSFET can be driven at lower gate voltages, making it compatible with a wide range of drive circuits and simplifying the design process for engineers.

ON Semiconductor's commitment to quality and reliability is evident in the MCH6604-TL, which is designed to meet the stringent requirements of industrial and consumer electronic applications. Whether it's for power supply units, motor controls, or battery management systems, this Power MOSFET is an excellent choice for engineers looking for a high-performance, energy-efficient solution.

In summary, the MCH6604-TL Power MOSFET from ON Semiconductor is a highly efficient, reliable, and versatile component that offers excellent performance in a variety of power management applications. Its low on-resistance, fast switching capabilities, and compact form factor make it an ideal choice for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7674 $58.1154
51+ $2.2707 $115.8057
79+ $2.2003 $173.8237
109+ $2.1287 $232.0283
141+ $2.0582 $290.2062
188+ $1.8445 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess