EN
  • EN
  • DE

MAX901BESE-T

Part No MAX901BESE-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD HS LP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Quiescent (Max) 15mA,12mA,6mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 110606-MAX901BESE-T
Ultra Librarian 3D Model Ultra Librarian MAX901BESE-T CAD Model

Description

Maxim Integrated MAX901BESE-T High-Speed Voltage Comparator

The MAX901BESE-T is a precision high-speed voltage comparator from Maxim Integrated, designed to deliver fast and reliable performance in a variety of applications. This comparator is ideal for systems requiring quick response times and high accuracy, such as data acquisition systems, zero-crossing detectors, and pulse and square-wave shapers. With its advanced design, the MAX901BESE-T ensures minimal propagation delay, making it an excellent choice for critical timing applications.

Key Features:

  • Fast Propagation Delay: The MAX901BESE-T boasts an impressive propagation delay, typically just 10ns, which is essential for high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements.
  • Single or Dual Supply Operation: The MAX901BESE-T can be configured for either single or dual supply operation, providing flexibility in different circuit topologies.
  • Output Latch Function: It features an output latch function that allows the user to hold the output state, which is useful for interfacing with digital systems.

Applications:

  • Data Acquisition Systems
  • High-Speed Sampling Circuits
  • Zero-Crossing Detectors
  • Pulse and Square-Wave Shapers
  • Communication Systems
  • Process Control and Automation

The MAX901BESE-T is available in a compact 16-pin narrow SO package, making it easy to integrate into space-constrained designs. Its robust design ensures reliability and performance over a wide temperature range, making it suitable for industrial and commercial environments. With Maxim Integrated's reputation for high-quality components, the MAX901BESE-T is a dependable choice for designers looking to enhance the speed and precision of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NEC
Lowest to $1.5246
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Micrel
Lowest to $0.2645
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess