EN
  • EN
  • DE

MAX9020EKA

Part No MAX9020EKA
Manufacturer Maxim Integrated
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215281-MAX9020EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9020EKA CAD Model

Description

The MAX9020EKA from Maxim Integrated is a high-performance, low-power, single comparator with a built-in reference, encapsulated in a compact 5-pin SOT23 package. This device is specifically designed for portable and space-constrained applications requiring high-speed operation and low voltage supply.

Key Features

  • Internal Voltage Reference: The MAX9020EKA includes an internal 1.182V ±1% precision voltage reference, providing a stable comparison threshold without the need for external components.
  • Low Power Consumption: With its low supply current of just 4µA (typical), this comparator is ideal for battery-powered devices, helping to extend battery life and reduce power costs.
  • Wide Operating Voltage Range: The device operates from a +2.5V to +5.5V single supply voltage, accommodating a variety of power sources and ensuring compatibility with both 3V and 5V systems.
  • Fast Propagation Delay: The comparator boasts a fast propagation delay of 4µs (typical), making it suitable for high-speed signal processing applications.
  • Push-Pull Output Stage: The MAX9020EKA features a push-pull output stage that eliminates the need for an external pull-up resistor and simplifies design.
  • Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The MAX9020EKA is versatile and can be utilized in various applications including, but not limited to:

  • Battery-Powered Equipment
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors
  • Window Comparators
  • Portable Medical Devices
  • Industrial Controllers

Maxim Integrated's commitment to providing high-quality, reliable components is evident in the MAX9020EKA comparator. This device offers designers a robust solution for applications where precision, speed, and power efficiency are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess