EN
  • EN
  • DE

MAX9027EWTG7

Part No MAX9027EWTG7
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075816-MAX9027EWTG7
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9027EWTG7 CAD Model

Description

The MAX9027EWTG7 is a high-performance, low-power, dual-output linear regulator offered by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is designed to deliver precision voltage regulation with enhanced power efficiency, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Dual-Output: The device provides two independent regulated voltages from a single input, allowing for versatile power management in complex systems.
  • Low Dropout: With its low dropout voltage, the MAX9027EWTG7 ensures efficient operation even when the input-to-output voltage differential is minimal, extending battery life in portable devices.
  • High Accuracy: The output voltage accuracy is maintained within ±1.5%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, making it ideal for power-sensitive applications.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing the reliability and longevity of the regulator and the overall system.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the MAX9027EWTG7 is suitable for use in a variety of environments and applications.

Applications

The MAX9027EWTG7 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Portable media players
  • Medical devices
  • Power management for DSPs and microprocessors

Package and Availability

This regulator is available in a compact, 24-pin thin QFN package, which is optimized for space-constrained applications. The MAX9027EWTG7 is part of Maxim Integrated's commitment to providing power-efficient, high-performance integrated circuits that meet the demands of modern electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess