EN
  • EN
  • DE

MAX902CPD

Part No MAX902CPD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type with Latch
Output Type TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 4mV at ±5V
Current - Input Bias (Maximum) 10μA at 5V
Current - Quiescent (Maximum) 8mA, 6mA, 3mA
CMRR, PSRR 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Family Part Number MAX902
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215286-MAX902CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX902CPD CAD Model

Description

Maxim Integrated MAX902CPD Product Overview

The MAX902CPD is a high-performance, low-power comparator produced by Maxim Integrated, designed for a wide range of electronic applications. This precision device is known for its fast response time and low voltage operation, making it an ideal solution for systems that require quick and reliable analog signal comparison.

Key Features

      
  • Fast Propagation Delay: The MAX902CPD offers a rapid propagation delay, ensuring timely response in critical applications where speed is paramount.
  •   
  • Low Power Consumption: With its energy-efficient design, this comparator is suitable for battery-powered devices and other applications where power conservation is essential.
  •   
  • Dual Comparators: The device includes two independent voltage comparators, providing versatility and the ability to monitor two separate signals simultaneously.
  •   
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system power requirements and making it adaptable to both single and dual power supply operations.
  •   
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
  •   
  • Integrated Latch Function: An onboard latch function allows users to hold the comparator's output state, which is useful for interfacing with digital logic circuits.

Applications

The MAX902CPD is used in a diverse array of applications, including but not limited to:

      
  • Zero-crossing detectors
  •   
  • Window comparators
  •   
  • Battery chargers
  •   
  • Level shifters
  •   
  • Motor controllers
  •   
  • Signal waveform analysis

Package and Quality

The MAX902CPD comes in a 14-pin plastic DIP package, offering robustness and ease of handling for PCB mounting. Maxim Integrated ensures high-quality standards, and this comparator is no exception, undergoing rigorous testing to meet the demands of various industrial, commercial, and automotive applications.

With its combination of speed, precision, and low power consumption, the MAX902CPD from Maxim Integrated stands out as a reliable component for designers who require a dependable comparator for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Micrel
Lowest to $0.2645
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $7.0051
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0588 $63.4116
16+ $7.4328 $118.9248
25+ $7.2005 $180.0125
34+ $6.9683 $236.9222
43+ $6.7360 $289.6480
58+ $6.0392 $350.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess