EN
  • EN
  • DE

MAX9030AUT+T

Part No MAX9030AUT+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.008μA @ 5V
Current - Quiescent (Max) 55μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 228ns
Hysteresis 4mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 022253-MAX9030AUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9030
Introduction Date October 01, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9030AUT+T CAD Model

Description

Maxim Integrated MAX9030AUT+T Operational Amplifier

The MAX9030AUT+T from Maxim Integrated is a high-performance, single operational amplifier (op-amp) designed for a wide array of applications requiring low power consumption and precision. This op-amp comes in a small SOT-23 package, making it an ideal choice for space-constrained applications such as portable devices, wearables, and other compact electronic systems.

With a supply voltage range of 2.7V to 5.5V, the MAX9030AUT+T is versatile and can be used in both single-supply and dual-supply configurations, providing designers with flexibility in various circuit designs. The device features a low input offset voltage of 500µV max and a low input bias current, ensuring high accuracy in measurement and control systems.

The MAX9030AUT+T boasts a low quiescent current of just 21µA, making it an excellent choice for battery-powered applications where power efficiency is critical. Despite its low power consumption, this op-amp does not compromise on speed, offering a gain-bandwidth product of 1MHz. This characteristic allows the device to handle a broad range of frequencies, suitable for filtering, amplification, and signal conditioning tasks.

Additionally, the MAX9030AUT+T features rail-to-rail output capability, which enables the output to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages. This feature is particularly important in single-supply operations and ADC (analog-to-digital converter) driver circuits, where maximizing the signal amplitude is crucial.

Temperature stability is another key aspect of this op-amp, with a temperature coefficient of typically 3µV/°C, ensuring consistent performance across a wide operating temperature range of -40°C to +125°C. This makes the MAX9030AUT+T suitable for industrial, automotive, and other environments where temperature variations are common.

In summary, the Maxim Integrated MAX9030AUT+T operational amplifier is a compact, low-power, and precision device that provides an excellent solution for a multitude of applications that demand high accuracy and efficiency in a small footprint.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4999 $52.4965
85+ $1.2307 $104.6095
130+ $1.1923 $154.9990
175+ $1.1538 $201.9150
225+ $1.1154 $250.9650
300+ $1.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess