EN
  • EN
  • DE

MAX903EPA+

Part No MAX903EPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5V/7V/10V 8-Pin PDIP N / IC COMPARATOR VOLT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 4mV @ ±5V
Current - Input Bias (Maximum) 10μA @ ±5V
Maximum Quiescent Current 4mA, 3mA, 1.5mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 787148-MAX903EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX903
Introduction Date November 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX903EPA+ CAD Model

Description

The MAX903EPA+ is a high-performance, low-power voltage comparator manufactured by Maxim Integrated, designed for precision voltage monitoring and control in a wide array of electronic applications. This comparator is ideal for systems where power efficiency and accuracy are paramount.

Key Features

  • Fast Response Time: The MAX903EPA+ offers a fast propagation delay, ensuring quick response times in critical applications.
  • Low Power Consumption: It operates with minimal power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Single or Dual Power Supply: This device can be powered by a single +5V supply or dual supplies ranging from ±1V to ±5.5V, providing versatility in different circuit configurations.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity.
  • Differential Input Voltage Range: The comparator can handle differential input voltages up to the supply voltage, allowing for a broad range of signal comparisons.

Applications

The MAX903EPA+ is suited for a variety of applications, including but not limited to:

  • Zero-crossing detectors
  • Window comparators
  • Battery chargers
  • Level shifters
  • Analog-to-digital converters
  • High-speed sampling circuits

Package and Quality

Packaged in an 8-pin PDIP (Plastic Dual In-line Package), the MAX903EPA+ is designed for easy integration into a variety of circuit boards. Maxim Integrated ensures high-quality standards, and this component is no exception, with rigorous testing to guarantee performance across specified temperature ranges and operating conditions.

Conclusion

With its fast response time, low power consumption, and flexible power supply options, the MAX903EPA+ from Maxim Integrated stands out as a reliable and efficient solution for voltage comparison needs in a multitude of electronic applications. Its robust packaging and quality assurance further solidify its position as a go-to component for designers and engineers seeking precision and durability.

You May Also Be Interested in

ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3437 $70.0311
7+ $19.1545 $134.0815
10+ $18.5551 $185.5510
13+ $17.9568 $233.4384
17+ $17.3585 $295.0945
23+ $15.5625 $357.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess