EN
  • EN
  • DE

MAX9041BEUT+T

Part No MAX9041BEUT+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 8mA
Maximum Quiescent Current 100μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Mounting SMD
Manufacturer Package SOT-23-6
Win Source Part Number 707216-MAX9041BEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9041
Introduction Date September 17, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX9041BEUT+T CAD Model

Description

Maxim Integrated MAX9041BEUT+T Nanopower Comparator

The MAX9041BEUT+T from Maxim Integrated is a high-performance, low-power comparator that is designed for precision voltage monitoring in a wide range of electronic applications. This component is part of Maxim's family of nanopower comparators, which are known for their ultra-low power consumption and small footprint, making them ideal for portable and battery-powered devices.

With a supply voltage range of 2.5V to 5.5V, the MAX9041BEUT+T offers designers flexibility in various power environments. Its low supply current of just 750nA (typical) at 3V is particularly beneficial for extending battery life in portable applications. The device features a push-pull output stage, which allows for a direct connection to a microcontroller or other logic without the need for external pull-up resistors, simplifying the design and saving board space.

The MAX9041BEUT+T operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions. Its high input impedance reduces loading on the input source, and the comparator's fast propagation delay of 29µs (typical) ensures timely response to input voltage changes.

This comparator comes in a tiny 6-pin SOT-23 package, making it an excellent choice for space-constrained applications such as handheld devices, wearables, and IoT endpoints. The lead-free and RoHS-compliant package also aligns with environmental standards and regulations, supporting eco-friendly design principles.

Key features of the MAX9041BEUT+T include:

  • Ultra-low 750nA supply current at 3V
  • Wide 2.5V to 5.5V supply voltage range
  • Push-pull output for direct interface to logic
  • Fast 29µs propagation delay
  • Industrial temperature range: -40°C to +85°C
  • Compact 6-pin SOT-23 package
  • Lead-free and RoHS-compliant

The MAX9041BEUT+T is an excellent choice for designers looking to incorporate a reliable, high-performance voltage comparator into their next project, without compromising on power efficiency or board space.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess