EN
  • EN
  • DE

MAX9052BEUA+T

Part No MAX9052BEUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 8mA
Current - Quiescent (Max) 130μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 134501-MAX9052BEUA+T
Ultra Librarian 3D Model Ultra Librarian MAX9052BEUA+T CAD Model

Description

Maxim Integrated MAX9052BEUA+T Precision Operational Amplifiers

The MAX9052BEUA+T from Maxim Integrated is a high-performance, precision operational amplifier that is designed to offer a blend of features making it ideal for a wide range of applications. This operational amplifier comes in a compact 8-pin µMAX package, which is excellent for space-constrained applications without compromising on functionality.

With a supply voltage range of 2.7V to 5.5V, the MAX9052BEUA+T is versatile and can be used in both single-supply and dual-supply operations, making it suitable for battery-operated devices as well as for more traditional power supply configurations. This flexibility is further enhanced by its low supply current of just 800µA (max), which is critical for power-sensitive applications.

One of the standout features of the MAX9052BEUA+T is its precision, with a low offset voltage of 150µV (max) and a low input bias current of 1pA, ensuring high accuracy in signal amplification. This makes it an excellent choice for sensor interfaces, data acquisition systems, and other applications where signal integrity is paramount.

The device also boasts a wide bandwidth of 1MHz and a slew rate of 0.5V/µs, allowing it to handle a broad range of frequencies without distortion. This makes the MAX9052BEUA+T suitable for audio processing, filters, and other signal conditioning applications that require a fast response.

Temperature stability is another key aspect of the MAX9052BEUA+T, with its performance remaining consistent over the extended temperature range of -40°C to +125°C. This operational amplifier is also equipped with a shutdown feature, which reduces the supply current to just 1µA (max), further conserving power when the device is not in active use.

In summary, the MAX9052BEUA+T from Maxim Integrated is a highly precise, low-power operational amplifier that offers excellent performance in a variety of applications. Its compact package, combined with its robust feature set, makes it an attractive option for designers looking to optimize their systems for both space and power efficiency.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Rochester Electronics
93S46DM
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess