EN
  • EN
  • DE

MAX9052BEUA+

Part No MAX9052BEUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 8mA
Maximum Quiescent Current 130μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707219-MAX9052BEUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9052
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX9052BEUA+ CAD Model

Description

Maxim Integrated MAX9052BEUA+ Overview

The MAX9052BEUA+ is a high-performance, low-power, dual comparator from Maxim Integrated, designed to offer precise voltage monitoring and signal comparison in a compact package. This integrated circuit is ideal for a wide range of applications, from portable devices to industrial control systems, where space is at a premium and energy efficiency is crucial.

Key Features

  • Low Power Consumption: The MAX9052BEUA+ is optimized for low-power operations, making it suitable for battery-powered applications where power conservation is essential.
  • Dual Comparator: This device includes two independent comparators, providing flexibility in multi-channel applications or complex signal processing tasks.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 2.5V to 5.5V, accommodating various power supply specifications and ensuring compatibility with both TTL and CMOS logic levels.
  • Fast Response Time: The comparators feature a fast propagation delay, ensuring quick response times for critical applications that require high-speed decision-making.
  • Low Input Bias Current: Its design minimizes input bias current, which enhances the accuracy of the comparison and reduces the influence on the input signal source.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillations, providing stable operation even in noisy environments.
  • Compact Package: The MAX9052BEUA+ comes in a space-saving 8-pin µMAX package, which is beneficial for applications where board space is limited.

Applications

  • Battery-Powered Devices
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Industrial Control Systems
  • Portable Instrumentation
  • Automotive Systems

The MAX9052BEUA+ from Maxim Integrated is a versatile and reliable solution for a multitude of electronic designs requiring precise voltage comparison and monitoring. With its low power consumption and dual comparator functionality, it stands out as an excellent choice for engineers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0858 $50.8580
24+ $4.1730 $100.1520
38+ $4.0426 $153.6188
52+ $3.9122 $203.4344
67+ $3.7818 $253.3806
89+ $3.3905 $301.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess