EN
  • EN
  • DE

MAX9060EBS

Part No MAX9060EBS
Manufacturer Maxim Integrated
Description Ultra-Small, Low-Power Single Comparators in 4-Bump UCSP and 5-SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215295-MAX9060EBS
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9060EBS CAD Model

Description

The MAX9060EBS is a precision voltage comparator from Maxim Integrated, designed to offer a perfect balance between power efficiency and performance. This device is part of a family of comparators that are known for their low power consumption and small footprint, making them ideal for battery-powered and portable applications.

With its single comparator architecture, the MAX9060EBS provides a high degree of accuracy and speed. It operates with a single supply voltage ranging from 2.5V to 5.5V, which allows for flexibility in various circuit designs. The low supply current of merely 4μA (typical) makes it an excellent choice for energy-sensitive applications.

The comparator features a propagation delay of just 4μs, ensuring swift response times in systems that require quick decision-making capabilities. Its input offset voltage is as low as 5mV, which provides precise comparisons and minimizes error margins.

One of the standout features of the MAX9060EBS is its built-in hysteresis, which enhances noise immunity and prevents false triggering in noisy environments. This makes it highly reliable for applications that are susceptible to signal interference.

The device is available in a miniature 4-bump UCSP (Ultra Chip-Scale Package), measuring just 1mm x 1mm. This ultra-small package is perfect for space-constrained designs, such as wearable technology, mobile devices, and other compact electronic systems.

Furthermore, the MAX9060EBS is specified over the extended temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions. This robustness makes it suitable for industrial applications as well as consumer electronics.

Maxim Integrated's commitment to quality and reliability is evident in the MAX9060EBS voltage comparator. With its low power consumption, quick response time, and compact form factor, it stands out as a superior choice for designers looking to improve the efficiency and precision of their electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3248 $59.6160
110+ $1.0869 $119.5590
165+ $1.0534 $173.8110
230+ $1.0187 $234.3010
295+ $0.9852 $290.6340
395+ $0.8836 $349.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess