The MAX9061EUK+T is a high-performance, low-power voltage comparator from Maxim Integrated, designed to offer precision operation in a wide array of electronic applications. This comparator is well-suited for portable and battery-powered devices due to its ultra-low power consumption and compact SOT23 package.
Key Features
- Low Power Consumption: The device operates with minimal power requirements, making it ideal for energy-sensitive applications.
- Single-Supply Operation: It can function effectively with a single power supply ranging between +2.5V to +5.5V, which simplifies design and reduces component count.
- High Accuracy: The MAX9061EUK+T offers excellent accuracy with a low offset voltage, ensuring precise voltage comparison and signal integrity.
- Fast Response Time: With a quick propagation delay, this comparator reacts swiftly to changes in input signals, making it suitable for high-speed applications.
- Compact Footprint: Housed in a small SOT23-5 package, it occupies minimal board space, which is crucial for space-constrained designs.
Applications
The MAX9061EUK+T is versatile and can be used in various applications, including:
- Battery Monitoring
- Threshold Detection
- Window Comparators
- Zero-Crossing Detectors
- Level Shifting
- Portable Equipment
Technical Specifications
Parameter
Value
Supply Voltage
+2.5V to +5.5V
Offset Voltage
Typically 1mV
Package
SOT23-5
With its combination of low power, high accuracy, and compact size, the MAX9061EUK+T from Maxim Integrated is a reliable choice for designers looking to enhance the performance of their electronic systems while maintaining efficiency and precision.