EN
  • EN
  • DE

MAX9062EBS

Part No MAX9062EBS
Manufacturer Maxim Integrated
Description Ultra-Small, Low-Power Single Comparators in 4-Bump UCSP and 5-SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215297-MAX9062EBS
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9062EBS CAD Model

Description

Maxim Integrated MAX9062EBS Overview

The MAX9062EBS is a high-performance, single comparator from Maxim Integrated, designed with precision and low power consumption in mind. This device is part of Maxim's family of comparators that are renowned for their reliability and efficiency in a variety of applications.

Key Features

  • Low Power Consumption: The MAX9062EBS operates with a quiescent current of just 4µA, making it an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Single Supply Operation: This comparator can function within a wide single supply voltage range of 2.5V to 5.5V, providing versatility in different circuit configurations and ensuring compatibility with most low-voltage systems.
  • Precision Performance: With its tight offset voltage specifications and high gain, the MAX9062EBS offers precise voltage comparison, which is essential for accurate control and monitoring in electronic systems.
  • Fast Response Time: The device boasts a propagation delay of typically 500ns, enabling quick response to input voltage changes, which is vital for time-sensitive applications.
  • Compact SOT23 Package: The MAX9062EBS is available in a small, 5-pin SOT23 package, optimizing board space and making it suitable for space-constrained designs.

Applications

The versatility and high performance of the MAX9062EBS make it an ideal choice for a wide range of applications, including:

  • Battery Monitoring Systems
  • Threshold Detectors/Window Comparators
  • Portable Instrumentation
  • Signal Conditioning
  • Zero-Crossing Detectors

Conclusion

Maxim Integrated's MAX9062EBS is engineered to meet the demands of modern electronics requiring high precision, low power, and fast response times. Its compact form factor and robust feature set make it an excellent choice for designers looking to optimize performance while maintaining efficiency and space savings in their circuit designs. Whether it's for industrial, consumer, or portable applications, the MAX9062EBS is a reliable and versatile solution that upholds the quality and innovation associated with Maxim Integrated products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6150 $50.6100
34+ $2.9662 $100.8508
53+ $2.8735 $152.2955
72+ $2.7808 $200.2176
94+ $2.6881 $252.6814
125+ $2.4100 $301.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,885 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess