EN
  • EN
  • DE

MAX9063EBS

Part No MAX9063EBS
Manufacturer Maxim Integrated
Description Ultra-Small, Low-Power Single Comparators in 4-Bump UCSP and 5-SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215298-MAX9063EBS
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9063EBS CAD Model

Description

The MAX9063EBS from Maxim Integrated is a high-performance, ultra-low-power comparator designed for precision voltage monitoring in a broad range of applications. Its compact size and low power consumption make it ideal for portable and battery-powered devices where energy efficiency is crucial.

Key Features

  • Ultra-Low Power Consumption: This device operates with a quiescent current of just 0.85µA at +5V, which is beneficial for extending battery life in portable applications.
  • Single-Supply Operation: The MAX9063EBS can operate from a single +2.5V to +5.5V supply, providing design flexibility across various power environments.
  • High Speed: Despite its low power usage, the comparator offers a fast propagation delay of less than 4µs, ensuring quick response times for critical monitoring tasks.
  • No Output Phase Inversion: With built-in phase inversion protection, the output remains stable even when the input voltage exceeds the power supply range.
  • Internal Hysteresis: The device includes internal hysteresis to improve noise immunity and ensure stable operation.
  • Compact Package: The MAX9063EBS is available in a space-saving SOT23-5 package, making it an excellent choice for space-constrained applications.

Applications

The MAX9063EBS is suitable for a variety of applications, including:

  • Battery Monitoring
  • Threshold Detection
  • Portable Electronics
  • Window Comparators
  • Zero-Crossing Detectors
  • Medical Devices

Conclusion

The MAX9063EBS from Maxim Integrated stands out as an ultra-low-power, high-speed comparator that offers robust performance in a miniature package. Its versatility and efficiency make it an excellent choice for designers looking to enhance the reliability and battery life of their systems without compromising on speed or space. Whether used for simple voltage comparison or more complex monitoring tasks, the MAX9063EBS delivers precision and reliability in a compact form factor.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5269 $61.0760
95+ $1.2532 $119.0540
145+ $1.2139 $176.0155
200+ $1.1746 $234.9200
255+ $1.1354 $289.5270
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess