EN
  • EN
  • DE

PHK31NQ03LT

Part No PHK31NQ03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 30.4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 33nC @ 4.5V
Max Input Capacitance 4235pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.9W (Tc)
Maximum Rds On at Id,Vgs 4.4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 209939-PHK31NQ03LT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHK31NQ03LT CAD Model

Description

Product Overview: NXP PHK31NQ03LT

The NXP PHK31NQ03LT is a high-performance, low-threshold N-channel TrenchMOS™ field-effect transistor (FET) designed for use in a wide range of power management applications. This power MOSFET is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its low on-state resistance, high switching speed, and impressive energy efficiency.

Key Features

  • Low Threshold Voltage: The PHK31NQ03LT boasts a low threshold voltage, ensuring it can be driven by low-voltage logic signals, making it suitable for interfacing with modern microcontrollers and digital circuits.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the device minimizes power losses during operation, leading to higher efficiency in power conversion and management circuits.
  • Fast Switching Speed: The TrenchMOS technology enables the PHK31NQ03LT to switch on and off rapidly, which is critical for reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: The package design and material choices contribute to excellent thermal characteristics, allowing the device to operate reliably over a wide temperature range.

Applications

The versatility of the PHK31NQ03LT makes it an ideal component for various applications, including:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor control circuits
  • Load switches

Technical Specifications

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Continuous Drain Current (I<sub>D): 31A
  • Power Dissipation (P<sub>D): 25W
  • Operating Temperature Range: -55°C to +175°C

The PHK31NQ03LT is available in a plastic surface-mounted package, which is not only durable but also conducive for automated assembly processes, ensuring ease of integration into a wide array of electronic systems.

By incorporating the NXP PHK31NQ03LT into your design, you can expect a boost in performance, efficiency, and reliability, making it a top choice for engineers and designers seeking a superior power MOSFET solution.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1880 $76.7520
8+ $15.7438 $125.9504
12+ $15.2518 $183.0216
16+ $14.7597 $236.1552
21+ $14.2677 $299.6217
28+ $12.7916 $358.1648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess