EN
  • EN
  • DE

MSP430F2003TRSAR

Part No MSP430F2003TRSAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)
Manufacturer Texas Instruments
Series MSP430F2xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name 430F2003
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-43083-2, 296-43083-1, 296-43083-6, MSP430F2003TRSAR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885979-MSP430F2003TRSAR
Ultra Librarian 3D Model Ultra Librarian MSP430F2003TRSAR CAD Model

Description

The MSP430F2003TRSAR is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F2003TRSAR is an ideal choice for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU, allowing for fast and efficient processing of instructions.
  • Low Power Consumption: It features multiple power-saving modes, which make it possible to optimize power consumption for various applications.
  • Built-in Peripherals: Includes a versatile set of peripherals such as timers, I/O pins, and a built-in 10-bit analog-to-digital converter (ADC), enhancing its functionality in a wide range of applications.
  • Integrated Oscillator: An on-chip oscillator helps to reduce external component count and simplifies the design process.
  • Memory: Comes with 1KB of Flash memory and 128B of RAM, providing ample space for program storage and efficient data management.
  • Digital Communication: Supports serial communication through I2C and SPI protocols, enabling easy connectivity with other devices and sensors.
  • Package: Available in a compact VQFN-16 package, making it suitable for space-constrained applications.

Applications

The MSP430F2003TRSAR microcontroller is highly versatile and can be used in a variety of applications, including but not limited to:

  • Portable medical devices
  • Smart sensors and instrumentation
  • Energy harvesting systems
  • Battery management systems
  • Consumer electronics

With its robust feature set and low-power operation, the MSP430F2003TRSAR from Texas Instruments is an excellent choice for designers who require a microcontroller that balances performance with energy efficiency. Its extensive integration allows for a reduction in system complexity and cost while providing the reliability and innovation expected from Texas Instruments.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess