EN
  • EN
  • DE

MAX9077ESA

Part No MAX9077ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Low-Cost, Ultra-Small, 3μA Single-Supply Comparators | IC COMPARATOR DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.1V ~ 5.5V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.005μA at 5V
Current - Quiescent (Maximum) 6.6μA
CMRR, PSRR 82dB CMRR, 77dB PSRR
Propagation Delay (Maximum) 580ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9077
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215299-MAX9077ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9077ESA CAD Model

Description

Maxim Integrated MAX9077ESA Low-Power, Single/Dual-Supply Comparators

The MAX9077ESA from Maxim Integrated is a versatile and efficient comparator that is designed to provide precision voltage comparison solutions in a wide array of electronic applications. This device is part of Maxim's family of low-power comparators that can operate with single or dual power supplies, adding to its flexibility and making it suitable for portable and battery-powered devices.

Constructed with Maxim's proprietary process technology, the MAX9077ESA offers a perfect blend of low power consumption and fast response time. The comparator consumes as little as 4µA of supply current per comparator, which is ideal for power-sensitive applications. Despite its low power usage, it does not compromise on performance, providing a fast propagation delay of typically 7µs.

The MAX9077ESA operates over a wide supply voltage range of 2.5V to 5.5V when used with a single supply, and ±1.25V to ±2.75V with a dual supply, which allows it to be used in both 3V and 5V systems. This makes it highly adaptable for use in various electronic circuits without the need for level shifting or external components to adjust the operating voltage.

With its push-pull output stage, the MAX9077ESA can directly drive loads, eliminating the need for an external pull-up resistor and simplifying the design. The comparator's output stage is designed to sink and source current, enabling direct interfacing with TTL, CMOS, and other logic families.

Additionally, the MAX9077ESA features an internal hysteresis which enhances its noise immunity and prevents false triggering, making it an excellent choice for noisy environments where stable operation is crucial.

The compact 8-pin SOIC package allows for a minimal footprint on printed circuit boards, making it a space-saving solution for applications where board real estate is at a premium. Whether it's being used in control systems, threshold detectors, or level translators, the MAX9077ESA is a reliable and efficient choice for designers looking for a high-performance comparator.

Maxim Integrated's commitment to quality and reliability ensures that the MAX9077ESA meets the stringent requirements of the most demanding applications, providing a dependable solution for your voltage comparison needs.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess