EN
  • EN
  • DE

MAX9108EUD

Part No MAX9108EUD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose TTL 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type TTL
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.125µA @ 5V
Current - Output (Typ) -
Current - Quiescent (Max) 700µA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number MAX9108
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382806-MAX9108EUD
Ultra Librarian 3D Model Ultra Librarian MAX9108EUD CAD Model

Description

The MAX9108EUD from Maxim Integrated is a high-performance, quad voltage comparator designed to operate from a single +2.5V to +5.5V power supply, making it an ideal choice for battery-powered and portable applications. It is part of Maxim's precision comparator family that offers low voltage operation and low power consumption.

Key Features

  • Single-Supply Operation: This comparator is capable of functioning effectively with a single power supply ranging from +2.5V to +5.5V, simplifying design considerations for systems where dual supplies are impractical.
  • Low Power Consumption: With a quiescent current of just 60µA per comparator, the MAX9108EUD is optimized for power-sensitive applications, helping to extend battery life and reduce thermal footprint.
  • Fast Response Time: The device boasts a propagation delay of typically 500ns, ensuring quick response times for critical signal processing tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillation, which is crucial for stable comparator operation.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.3V of the positive supply rail, granting flexibility in handling various input signals.

Applications

The MAX9108EUD is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Portable instrumentation
  • Sampling circuits

Product Specifications

Enclosed in a 14-pin TSSOP package, the MAX9108EUD is designed for surface mounting, providing a compact footprint suitable for space-constrained applications. The device operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating conditions.

Ordering Information

For purchasing and further information about the MAX9108EUD, interested parties can visit Maxim Integrated's official website or contact authorized distributors. Technical documentation, including datasheets and application notes, are readily available to assist in the integration of this comparator into your design.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $12.4752
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess