EN
  • EN
  • DE

MAX9112ESA+T

Part No MAX9112ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR DUAL LVDS 8-SOIC / LVDS Driver 500Mbps 0.45V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143418-MAX9112ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9112
Introduction Date September 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX9112ESA+T CAD Model

Description

MAX9112ESA+T - High-Speed, Low-Power, Single-Supply, Dual LVDS Line Drivers

The MAX9112ESA+T from Maxim Integrated is a cutting-edge communication solution designed for applications that require high-speed data transmission with minimal power consumption. This device is part of a family of dual low-voltage differential signaling (LVDS) line drivers, engineered to deliver fast and reliable performance for a wide range of digital communication systems.

Operating from a single 3.3V supply, the MAX9112ESA+T features two LVDS drivers that are capable of transmitting data at speeds up to 400Mbps, making it an ideal choice for high-speed data transfer applications. The device is characterized by its low-power consumption, typically consuming only 11mA of supply current, which is a significant advantage for power-sensitive designs.

The MAX9112ESA+T comes in a compact 8-pin NSOIC package, which is suitable for space-constrained applications. Its small footprint, combined with its high-speed capabilities, makes it a versatile solution for a variety of uses, including point-to-point baseband data transmission, clock distribution networks, and interfacing with high-speed ADCs or DACs.

One of the key features of this device is its wide -40°C to +85°C operating temperature range, which ensures reliability and performance even in harsh environmental conditions. Additionally, the MAX9112ESA+T is equipped with integrated fail-safe circuitry that guarantees a known output state when input signals are undriven, enhancing system safety and robustness.

The MAX9112ESA+T is also designed with the user's convenience in mind. It is fully specified for operation at a 3.3V supply voltage and does not require any external components for proper functionality. This ease of use, combined with its high-speed performance and low-power operation, makes the MAX9112ESA+T a go-to choice for designers looking to implement efficient and reliable data transmission in their systems.

In summary, Maxim Integrated's MAX9112ESA+T is a high-performance, dual LVDS line driver that offers a blend of speed, power efficiency, and reliability, making it an excellent choice for modern high-speed digital communication applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7170 $51.5100
75+ $1.4088 $105.6600
110+ $1.3648 $150.1280
155+ $1.3208 $204.7240
200+ $1.2768 $255.3600
265+ $1.1447 $303.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess