EN
  • EN
  • DE

MAX913

Part No MAX913
Manufacturer Maxim Integrated
Description Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215319-MAX913
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX913 CAD Model

Description

The MAX913 from Maxim Integrated is a high-speed, low-power comparator designed for systems where fast response times and low power consumption are paramount. This comparator is notable for its single-supply operation and differential-mode inputs, making it an ideal choice for a wide array of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits.

With a propagation delay of typically 10ns, the MAX913 is engineered to provide rapid response times, ensuring that it can keep pace with the demands of high-speed signal processing tasks. Its low power consumption is equally impressive, drawing a mere 4.5mA of supply current, which is particularly beneficial for battery-powered devices and other portable applications where power efficiency is critical.

The MAX913 operates from a single +5V supply, which simplifies the design process by eliminating the need for dual supplies. This feature, combined with its wide input common-mode range that extends from the negative supply rail to within 1.5V of the positive supply rail, allows for flexible interfacing with other components in a system.

Further enhancing its utility, the MAX913 boasts a latch function that enables the user to hold the comparator's output in a specific state, providing additional control over the timing of the output signal. This feature is particularly useful in multiplexed systems where precise timing control is necessary.

Designed with reliability in mind, the MAX913 offers overvoltage protection on its inputs, safeguarding the device against inadvertent voltage spikes that could otherwise compromise the integrity of the comparator. Additionally, its fast response time does not come at the expense of stability, as the comparator is designed to prevent oscillations and false triggering, ensuring consistent and reliable performance.

Overall, the MAX913 from Maxim Integrated is a robust, high-performance comparator that offers a compelling combination of speed, power efficiency, and functional versatility, making it a top choice for designers in need of a reliable and efficient comparison solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess