EN
  • EN
  • DE

MAX9201ESE

Part No MAX9201ESE
Manufacturer Maxim Integrated
Description Low-Cost, 7ns, Low-Power Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215337-MAX9201ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX9201ESE CAD Model

Description

Maxim Integrated MAX9201ESE High-Speed Comparator

The MAX9201ESE from Maxim Integrated is a state-of-the-art high-speed comparator designed to offer fast response times and high precision for a wide range of applications. This device is well-suited for systems that require rapid signal processing, such as high-speed data communications, pulse and square wave shaping, zero-crossing detectors, and system logic interfaces.

Constructed with Maxim's proprietary process technology, the MAX9201ESE boasts a propagation delay of just 8ns with overdrive and recovery times as low as 1.5ns. This makes it one of the fastest comparators in its class, ideal for high-frequency or fast-switching applications. The device operates from a single +5V supply or dual ±5V supplies, providing design flexibility and ease of integration into various circuit configurations.

The MAX9201ESE comes in a 16-pin narrow SO package, which is compact and space-efficient, making it a perfect fit for space-constrained applications. With its low input offset voltage and high gain, the MAX9201ESE ensures accurate signal detection and minimal error propagation. The comparator also features latch enable and output strobe functions, giving additional control to the designer for precise timing operations.

For applications that demand low power consumption, the MAX9201ESE operates with a quiescent current of just 3.5mA, which is significantly lower than other high-speed comparators on the market. This low power consumption, combined with its fast performance, makes the MAX9201ESE an excellent choice for battery-powered devices or power-sensitive applications.

The device's robust design includes ESD protection and latch-up immunity, which enhances its reliability and longevity in harsh electrical environments. The MAX9201ESE's industrial temperature range of -40°C to +85°C ensures stable operation across various environmental conditions.

In summary, the Maxim Integrated MAX9201ESE high-speed comparator is a versatile and efficient solution for designers looking to improve the speed and accuracy of their electronic systems. With its rapid response time, low power consumption, and robust construction, the MAX9201ESE stands out as a top choice for engineers in need of a high-performance comparator.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess