EN
  • EN
  • DE
  • IT

MAX921CUA-T

Part No MAX921CUA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL LOW PWR 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 099274-MAX921CUA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX921CUA-T CAD Model

Description

The MAX921CUA-T is a cutting-edge comparator designed by Maxim Integrated, renowned for its low power consumption and ultra-fast response time. This device operates on a single supply, making it an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and any system where power efficiency is paramount.

Key Features

  • Single-Supply Operation: The MAX921CUA-T operates from a +2.5V to +11V single supply, or from a ±1.25V to ±5.5V dual supply, accommodating a variety of power requirements.
  • Ultra-Fast Response: With a 80ns propagation delay, this comparator is perfect for high-speed signal processing applications.
  • Low Power Consumption: The device boasts a low power draw, with a quiescent current of just 4µA, making it highly efficient for power-sensitive designs.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and allows for clean switching of the output, even with noisy input signals.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and ensures a fast response time.

Applications

The MAX921CUA-T is versatile and can be used in a variety of applications, including:

  • Battery-Powered Systems
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Sampling Circuits
  • Portable Equipment
  • System Monitoring and Control

Product Specifications

The MAX921CUA-T comes in a small 8-pin µMAX package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions. The device's robust design is characterized by its latch immunity and freedom from oscillations, providing stable operation throughout its lifespan.

For designers and engineers looking for a reliable, low-power, and fast comparator, the MAX921CUA-T from Maxim Integrated is an excellent choice that combines performance with energy efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
Lowest to $10.8947
Harris Corporation
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.3425
Harris Corporation
IC COMPARATOR 2 GEN PUR TO5-8
Lowest to $2.5956
Maxim Integrated
IC COMPARATOR 2 W/LATCH 16SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR / Comparator
Need more? Email Us
Renesas Electronics America
DUAL COMPARATOR / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $8.2916
National Semiconductor (TI)
MAGNITUDE COMPARATOR, TTL,
Need more? Email Us
National Semiconductor (TI)
IC COMPARATOR 4 DIFF 14CDIP
Lowest to $54.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2133 $60.6650
115+ $0.9956 $114.4940
175+ $0.9644 $168.7700
245+ $0.9333 $228.6585
315+ $0.9023 $284.2245
420+ $0.8090 $339.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess