EN
  • EN
  • DE
  • IT

MAX913EPA

Part No MAX913EPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/LATCH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V
Voltage - Input Offset (Max) 2mV @ ±5V
Current - Input Bias (Max) 5µA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Base Product Number MAX913
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847690-MAX913EPA
Ultra Librarian 3D Model Ultra Librarian MAX913EPA CAD Model

Description

The MAX913EPA from Maxim Integrated is a precision, high-speed dual comparator designed to provide a perfect balance between fast response time and low power consumption. Engineered for systems where speed is critical, this device is ideal for a variety of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits.

Key Features

  • Fast Propagation Delay: The MAX913EPA boasts a rapid response with a propagation delay of typically 10ns, ensuring swift signal processing for time-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device operates with low power requirements, making it suitable for power-sensitive designs.
  • Single or Dual Power Supply: This versatile comparator can be powered by a single +5V supply or dual supplies ranging from ±1V to ±5.5V, offering flexibility in various circuit configurations.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, enhancing the reliability of the output.
  • Differential Inputs: The device features differential inputs, which are capable of accepting a wide range of input voltages, further increasing its adaptability to different signal conditions.

Package and Temperature Range

The MAX913EPA is available in an 8-pin DIP package, which is easy to integrate into a wide range of electronic systems. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments.

Applications

This dual comparator is suitable for high-speed digital logic systems, A/D converters, and all types of signal processing circuits where rapid comparison of analog signals is required. Its robust design and fast response make it a reliable choice for designers looking to enhance their systems with efficient and precise comparison capabilities.

Ordering Information

To acquire the MAX913EPA or to request samples, visit Maxim Integrated's official website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through recommended channels.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR 14-
Need more? Email Us
Harris Corporation
PRECISION QUAD COMPARATOR / Comparator
Need more? Email Us
Harris Corporation
IC COMPARATOR 2 GEN PUR TO5-8
Lowest to $2.5956
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Comparator
Need more? Email Us
ON Semiconductor
COMPARATORS / Comparator
Lowest to $0.6591
National Semiconductor (TI)
IC COMPARATOR 4 DIFF 14CDIP
Lowest to $54.0249
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Lowest to $8.7587
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $8.2916
ON Semiconductor
IC COMP QUAD SGL SUPPLY 14DIP / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2916 $66.3328
20+ $6.8034 $136.0680
30+ $6.5908 $197.7240
41+ $6.3782 $261.5062
53+ $6.1656 $326.7768
71+ $5.5278 $392.4738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess