EN
  • EN
  • DE

MAX9234EUM+D

Part No MAX9234EUM+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 21BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 1.386Gbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 3
Number of Outputs 21
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 707289-MAX9234EUM+D
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9234
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9234EUM+D CAD Model

Description

MAX9234EUM+D - High-Speed LVDS Serializer from Maxim Integrated

The MAX9234EUM+D is a cutting-edge serializer developed by Maxim Integrated, designed to cater to the demands of high-speed data transmission in a variety of applications. This component is part of Maxim's high-performance serial link family, offering a compact and efficient solution for serializing parallel LVDS (Low Voltage Differential Signaling) data inputs.

Key Features

  • High-Speed Operation: The MAX9234EUM+D operates at a significant data rate, providing robust and rapid data transfer capabilities that are essential for high-speed communication protocols.
  • LVDS Interface: With its LVDS inputs, the serializer ensures low-noise, differential signaling, which is crucial for minimizing electromagnetic interference (EMI) and achieving high data integrity over long distances.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this device, which maintains low power dissipation even at high data rates, making it suitable for power-sensitive applications.
  • Compact Form Factor: The MAX9234EUM+D comes in a microMAX package, optimizing board space and making it an excellent choice for space-constrained applications.

Applications

The MAX9234EUM+D is versatile and can be employed in various sectors, including but not limited to:

  • Automotive infotainment and driver assistance systems
  • High-resolution video displays and cameras
  • Industrial video and sensor interfaces
  • Telecommunications and data communication equipment

Technical Specifications

With its robust feature set, the MAX9234EUM+D is engineered to meet the stringent requirements of high-speed data communication:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 3.0V to 3.6V
  • Package Type: 48-Pin microMAX

In conclusion, the MAX9234EUM+D from Maxim Integrated is a superior choice for designers looking to implement high-speed serial data transmission in their systems. Its combination of high data rates, low power consumption, and compact packaging makes it a highly efficient and reliable component for a wide array of technological applications.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Analog Devices Inc.
ADI
Lowest to $26.4642
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess