EN
  • EN
  • DE

MAX923CPA

Part No MAX923CPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL LOW PWR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference CMOS, TTL 8-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882621-MAX923CPA
Ultra Librarian 3D Model Ultra Librarian MAX923CPA CAD Model

Description

Introducing the MAX923CPA: A High-Precision Comparator by Maxim Integrated

The MAX923CPA is a state-of-the-art dual comparator with an integrated voltage reference, designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is ideal for a variety of applications that require voltage monitoring and signal conditioning with high accuracy and reliability.

Key Features

  • Dual Comparator: The MAX923CPA features two independent comparators, providing versatility in applications that require multiple threshold detections.
  • Integrated Voltage Reference: The device includes a precise 1.182V ±1% voltage reference, eliminating the need for external components and simplifying design.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX923CPA operates with a low quiescent current, making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: It can be powered by a supply voltage ranging from +4.5V to +11V, or ±4.5V to ±5.5V, providing flexibility in various system designs.
  • Fast Response Time: The comparator boasts a fast propagation delay, ensuring quick response times for critical signal processing tasks.
  • Programmable Hysteresis: Users can set the hysteresis level via external components, allowing for tailored performance in noisy environments.

Applications

The MAX923CPA is suited for a wide array of applications, including:

  • Battery monitoring systems
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Level translators
  • Telecommunications

Package and Reliability

The MAX923CPA is offered in a compact 8-pin DIP package, ensuring ease of integration into various circuit designs. Its robust construction meets Maxim Integrated's high standards for reliability and performance, with built-in features that protect against over-voltage and reverse battery conditions.

Conclusion

For designers looking for a reliable and precise voltage comparator, the MAX923CPA from Maxim Integrated stands out as a top choice. Its combination of dual comparators, integrated voltage reference, and low power consumption, packaged in a user-friendly form factor, makes it an invaluable component for sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3768 $61.2752
33+ $3.5913 $118.5129
50+ $3.4790 $173.9500
69+ $3.3668 $232.3092
89+ $3.2546 $289.6594
119+ $2.9179 $347.2301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess