EN
  • EN
  • DE

MAX9246EUM+TD

Part No MAX9246EUM+TD
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 306MBPS 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Deserializer
Data Rate 306Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 3
Number of Outputs 21
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number MAX9246
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075833-MAX9246EUM+TD
Ultra Librarian 3D Model Ultra Librarian MAX9246EUM+TD CAD Model

Description

The MAX9246EUM+TD from Maxim Integrated is a high-performance, compact serializer equipped with advanced features for automotive and industrial video applications. This serializer is designed to interface with high-resolution cameras and displays, offering a robust solution for data transmission over a single twisted pair cable.

Key Features:

  • High Bandwidth: With support for high-speed data transfer, the MAX9246EUM+TD is capable of handling the bandwidth requirements of modern video applications.
  • Low EMI: The serializer's design minimizes electromagnetic interference, making it suitable for use in noise-sensitive environments such as automotive applications.
  • GMSL Interface: Utilizes Gigabit Multimedia Serial Link (GMSL) technology to ensure reliable, high-speed data communication over long distances.
  • Power-Over-Coax (PoC): Supports Power-Over-Coax technology, allowing power to be delivered to the camera along with data over the same coaxial cable, simplifying the system design and reducing cable clutter.
  • High Integration: Integrates deserializer, input equalizer, and other essential functions, reducing the need for additional components and saving board space.

Applications:

  • Automotive camera systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial machine vision
  • Surveillance systems

Technical Specifications:

  • Supply Voltage: The device operates on a supply voltage that is suitable for automotive environments.
  • Operating Temperature: Built to withstand the temperature extremes common in automotive and industrial settings.
  • Package: The MAX9246EUM+TD comes in a compact, surface-mount package, ideal for space-constrained applications.

The MAX9246EUM+TD serializer from Maxim Integrated offers a combination of high-speed data transmission, robustness, and ease of use, making it an excellent choice for designers looking to improve their video communication systems in automotive and industrial environments.

You May Also Be Interested in

Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess