EN
  • EN
  • DE

MAX9249GCM/V+T

Part No MAX9249GCM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL LVDS 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 2.5Gbs
Input Type LVDS
Output Type CML
Number of Inputs 5
Number of Outputs 1
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 707308-MAX9249GCM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9249
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9249GCM/V+T CAD Model

Description

Maxim Integrated's MAX9249GCM/V+T: A High-Performance Serializer for Automotive Applications

The MAX9249GCM/V+T from Maxim Integrated is a compact, high-speed serializer designed for automotive and industrial video applications. This device is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, offering a reliable and robust solution for transferring high-definition video and control data over a single coaxial cable or differential pair with excellent EMI performance.

With its ability to serialize 27-bit parallel data and a clock input into a high-speed serial stream, the MAX9249GCM/V+T is ideal for applications that require the transmission of high-resolution video data with minimal connectivity. This feature simplifies the design and reduces the cost of cabling and connectors, which is critical in space-constrained automotive environments.

The component supports high-definition video up to 1080p resolution at 60 frames per second, making it suitable for advanced driver-assistance systems (ADAS), infotainment, rear-view cameras, and other in-vehicle video applications. Its high immunity to electromagnetic interference (EMI) ensures reliable data transmission even in the noisy electrical environments found in vehicles.

One of the key features of the MAX9249GCM/V+T is its embedded control channel, which operates in either full-duplex or half-duplex mode. This allows for bidirectional communication over the same differential pair, enabling control data to be sent concurrently with video data without additional wiring. This simplifies system design and enhances functionality, as it allows for real-time control of peripherals such as cameras and sensors.

Moreover, the MAX9249GCM/V+T is designed with automotive-grade reliability in mind. It operates over a wide temperature range of -40°C to +105°C, ensuring consistent performance under extreme conditions. The device also includes built-in features such as spread spectrum capability for reduced EMI, and it is AEC-Q100 qualified, meeting the stringent requirements of the automotive industry.

In summary, the MAX9249GCM/V+T from Maxim Integrated is a powerful and versatile serializer that offers a cost-effective and high-quality solution for transmitting video and control data in automotive and industrial applications. Its robust design and advanced features make it a top choice for engineers looking to enhance the capabilities and reliability of their video transmission systems.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9972 $53.9748
21+ $4.9208 $103.3368
32+ $4.7670 $152.5440
44+ $4.6132 $202.9808
57+ $4.4595 $254.1915
76+ $3.9982 $303.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,798 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess