EN
  • EN
  • DE

MAX9250ECM+

Part No MAX9250ECM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 27-Bit, 2.5MHz to 42MHz DC-Balanced LVDS Deserializers | IC DESERIALIZER LVDS 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Deserializer
Data Rate 756Mbps
Input Type LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 27
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Family Part Number MAX9250
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1215362-MAX9250ECM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9250ECM+ CAD Model

Description

Maxim Integrated MAX9250ECM+ Gigabit Multimedia Serial Link (GMSL) Serializer

The MAX9250ECM+ from Maxim Integrated is a high-performance serializer designed to facilitate the transmission of high-speed digital data over a single cable. This advanced component is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, optimized for automotive and industrial video applications where reliable data transmission is critical.

The MAX9250ECM+ boasts a robust feature set, including support for high-speed serial data transmission up to 3.125 Gbps. This makes it an ideal choice for applications requiring the transfer of high-definition video and control data between cameras, sensors, and processing units within a vehicle or industrial setting.

The serializer is designed to work in conjunction with the MAX9251 deserializer, creating a complete digital communication solution that is both efficient and reliable. The MAX9250ECM+ utilizes a differential pair to transmit data, which helps in reducing EMI and improving noise immunity, a key consideration in electrically noisy environments such as automotive applications.

One of the standout features of the MAX9250ECM+ is its ability to automatically synchronize with the deserializer, simplifying the design and reducing the need for complex control software. Additionally, it supports the use of coaxial or twisted-pair cables, offering flexibility in the choice of transmission medium based on the specific requirements of the application.

The device is equipped with built-in spread spectrum capability, which helps to further reduce EMI. It also incorporates various diagnostic features, such as cable fault detection and a lock status indicator, which are invaluable for system maintenance and troubleshooting.

Maxim Integrated has ensured that the MAX9250ECM+ meets stringent automotive requirements, with an operating temperature range of -40°C to +105°C, making it suitable for use in harsh environments. The component comes in a compact 48-pin ECM package, which is conducive to space-constrained applications.

Overall, the MAX9250ECM+ is a high-quality, versatile serializer that delivers the performance and reliability expected from a leading semiconductor manufacturer like Maxim Integrated. Its application in advanced video systems makes it a key enabler in the development of sophisticated automotive and industrial solutions.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5601 $50.1611
27+ $3.7417 $101.0259
42+ $3.6247 $152.2374
58+ $3.5078 $203.4524
74+ $3.3909 $250.9266
99+ $3.0401 $300.9699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess