EN
  • EN
  • DE

MAX9268GCM/V+T

Part No MAX9268GCM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL LVDS 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 5
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 707325-MAX9268GCM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9268
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9268GCM/V+T CAD Model

Description

Maxim Integrated's MAX9268GCM/V+T: A High-Speed Serial Link Serializer

The MAX9268GCM/V+T from Maxim Integrated is a cutting-edge serializer designed to provide a robust and high-speed serial link for automotive and industrial video applications. This device is a key component in systems that require the transmission of high-definition video and control data over a single pair of twisted or coaxial cables, significantly simplifying the design and reducing the cost of cabling in complex systems.

Key Features

  • High-Speed Data Transmission: The MAX9268GCM/V+T supports a high-speed serial interface capable of transmitting data at rates up to 3.125 Gbps, ensuring the rapid transfer of video and control signals with minimal latency.
  • Advanced Data Encoding: Utilizing Maxim's proprietary gigabit multimedia serial link (GMSL) technology, the device encodes the data for transmission, providing excellent immunity to electromagnetic interference (EMI), which is crucial in harsh automotive and industrial environments.
  • Integrated Control Channel: This serializer includes an integrated bidirectional control channel that operates concurrently with video data, allowing for the configuration and control of peripheral devices such as cameras and sensors without the need for additional wiring.
  • Flexible Power Supply Options: The device operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad range of automotive and industrial applications.
  • Compact Design: The MAX9268GCM/V+T is offered in a compact 64-pin LQFP package, making it suitable for space-constrained applications.

Applications

The MAX9268GCM/V+T is ideal for a variety of high-speed data transmission applications, including:

  • Automotive infotainment and driver assistance systems
  • Rear-view and surround-view camera systems
  • Industrial machine vision and video surveillance
  • High-definition video displays and signage

With its robust serialization capabilities and EMI resistance, the MAX9268GCM/V+T from Maxim Integrated is a superior solution for designers looking to streamline their high-definition video and control signal transmission systems. Its reliability and performance make it a go-to choice for advanced automotive and industrial video applications.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4478 $73.3434
5+ $20.0598 $100.2990
8+ $19.4329 $155.4632
11+ $18.8060 $206.8660
14+ $18.1792 $254.5088
19+ $16.2986 $309.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess