EN
  • EN
  • DE

MAX9271GTJ+

Part No MAX9271GTJ+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 16BIT GMSL 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Serializer
Data Rate 1.5Gbps
Input Type LVCMOS
Output Type CML
Number of Inputs 16
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX9271
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 707327-MAX9271GTJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX9271GTJ+ CAD Model

Description

The MAX9271GTJ+ from Maxim Integrated is a highly sophisticated serializer equipped with Gigabit Multimedia Serial Link (GMSL) technology, designed to cater to the demanding requirements of automotive video communication systems. This advanced serializer is adept at converting parallel input data into a serialized output stream over a coaxial or twisted-pair cable, making it an integral component in applications such as automotive cameras, video-assisted driving, and in-vehicle infotainment systems.

Key Features

  • High-Speed Data Transfer: With a maximum serial data rate of 1.5 Gbps, the MAX9271GTJ+ ensures rapid and reliable data transmission, which is essential for high-resolution video and data communication.
  • Enhanced EMI Performance: The device includes spread spectrum capability which helps to reduce electromagnetic interference (EMI), a critical feature for automotive applications where signal integrity is paramount.
  • Flexible Interface: It supports various input formats, including 18-bit parallel LVCMOS, providing versatility for interfacing with a wide range of image sensors and processors.
  • Robust Error Detection: The serializer incorporates a comprehensive set of diagnostics and error detection capabilities, including CRC (cyclic redundancy check), which ensures the integrity of the transmitted data.
  • Automotive-Grade Design: The MAX9271GTJ+ is designed to meet the stringent requirements of the automotive industry, with an operating temperature range of -40°C to +105°C, making it suitable for harsh in-vehicle environments.

Applications

  • Automotive camera systems
  • Driver assistance systems (ADAS)
  • Rear-view and surround-view cameras
  • In-vehicle infotainment and display systems

The MAX9271GTJ+ is available in a 32-pin, 5mm x 5mm TQFN package, providing a compact solution for space-constrained automotive applications. Its advanced feature set and robust design make it an ideal choice for developers looking to integrate high-speed data communication in their automotive designs.

Ordering Information

The Maxim Integrated MAX9271GTJ+ can be sourced through authorized distributors. For detailed specifications, application notes, and additional resources, please visit the Maxim Integrated official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $21.1376
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6732 $52.0392
15+ $7.1165 $106.7475
22+ $6.8941 $151.6702
30+ $6.6717 $200.1510
39+ $6.4493 $251.5227
52+ $5.7821 $300.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,595 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess