EN
  • EN
  • DE

MSP430F147IRTD

Part No MSP430F147IRTD
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227280-MSP430F147IRTD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F147IRTD CAD Model

Description

The MSP430F147IRTD from Texas Instruments is a highly integrated, low-power microcontroller that is well-suited for a wide range of applications, particularly those prioritizing energy efficiency and space constraints. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power-saving features and robust processing capabilities.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU, allowing for fast and efficient processing, which is essential for real-time applications.
  • Integrated Memory: It comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and smooth operation.
  • Multiple I/O Ports: The device includes 48 I/O pins, offering extensive interfacing capabilities with various peripherals and sensors.
  • Analog-to-Digital Converter (ADC): A built-in 12-bit ADC allows for precise analog signal measurement, which is critical for sensor-based applications.
  • Serial Communication Interfaces: With support for multiple communication protocols such as UART, SPI, and I2C, this microcontroller ensures easy connectivity and data exchange with other devices.
  • Low Power Consumption: The MSP430F147IRTD excels in power management with five low-power modes, making it ideal for battery-powered and portable devices.
  • Timer Systems: It includes versatile timer systems that facilitate PWM, capture/compare, and time measurement functions, enhancing its utility in control applications.

Applications:

The MSP430F147IRTD is versatile and can be used across various domains, including:

  • Industrial control systems
  • Sensor management
  • Portable medical devices
  • Wireless networking
  • Energy management
  • Consumer electronics

This microcontroller is available in a compact 64-pin QFP (Quad Flat Package), which not only saves space but also allows for efficient PCB layout. With its robust feature set and Texas Instruments' commitment to quality, the MSP430F147IRTD is a reliable choice for designers and engineers looking to develop sophisticated, power-conscious, and space-sensitive electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess