EN
  • EN
  • DE

MAX9286EGTN+

Part No MAX9286EGTN+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707345-MAX9286EGTN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9286EGTN+ CAD Model

Description

Maxim Integrated MAX9286EGTN+ Gigabit Multimedia Serial Link (GMSL) Serializer

The Maxim Integrated MAX9286EGTN+ is a state-of-the-art gigabit multimedia serial link (GMSL) serializer designed to provide a high-speed data interface between cameras or other sensors and a processor. This advanced IC is perfect for automotive and industrial video applications, offering robust data transmission over coax or shielded twisted-pair (STP) cables.

The MAX9286EGTN+ serializer is capable of aggregating up to four CSI-2 inputs into one output for transmission over a single cable, supporting high bandwidth up to 15 Gbps with the use of quad LVDS. This feature is particularly useful in reducing the complexity and weight of the cable harness in automotive camera applications, contributing to improved fuel efficiency and reduced emissions.

One of the key features of the MAX9286EGTN+ is its support for high dynamic range (HDR) video, which is essential for automotive safety systems that require clear images under varying lighting conditions. The device also includes automatic camera synchronization, which simplifies the design of multi-camera systems by ensuring that all connected cameras are in sync without the need for external control lines.

The serializer is equipped with robust safety features, including CRC (cyclic redundancy check) and ECC (error correction code) on the control channel, bit error rate (BER) monitoring, and programmable watchdog timers. These features help to ensure reliable operation in the harsh automotive environment, where extreme temperatures and electrical noise are common.

Furthermore, the MAX9286EGTN+ is designed with power management in mind, offering low-power modes to reduce power consumption when full operation is not required. Its compact 56-pin TQFN package makes it suitable for space-constrained applications.

Overall, the Maxim Integrated MAX9286EGTN+ is an excellent choice for designers looking for a high-performance, reliable, and efficient solution for serial data transmission in automotive and industrial video applications.

  • Interfaces: Up to four CSI-2 inputs, single GMSL output
  • High-speed operation: Up to 15 Gbps data rate with quad LVDS
  • Supports high dynamic range (HDR) video for superior image quality
  • Robust safety features including CRC, ECC, BER monitoring, and watchdog timers
  • Low-power modes for energy efficiency
  • Compact 56-pin TQFN package suitable for space-constrained applications

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3379 $76.0137
6+ $20.7900 $124.7400
9+ $20.1404 $181.2636
12+ $19.4906 $233.8872
16+ $18.8410 $301.4560
21+ $16.8919 $354.7299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 746 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess