EN
  • EN
  • DE

MAX9288GTM/V

Part No MAX9288GTM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707348-MAX9288GTM/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9288GTM/V CAD Model

Description

Maxim Integrated's MAX9288GTM/V: A High-Performance Serializer for Automotive Applications

The MAX9288GTM/V from Maxim Integrated is a sophisticated serializer specifically designed to meet the rigorous demands of automotive video applications. This compact and efficient device is engineered to interface with GMSL (Gigabit Multimedia Serial Link) deserializers, providing a high-speed forward channel for transmitting data, and a full-duplex control channel for communication with the deserializer. The MAX9288GTM/V is an ideal solution for advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle networks that require reliable, high-bandwidth data transmission with robust error detection and correction capabilities.

One of the standout features of the MAX9288GTM/V is its ability to serialize up to 28 bits of parallel data and transmit it over a single coaxial or shielded twisted-pair (STP) cable. This capability simplifies the cabling requirements in vehicles, reducing weight and improving reliability. The serializer supports a wide range of input data formats, including 18-bit RGB and YUV, making it versatile for various camera and display applications.

The device boasts a high serialization factor, which, along with its low electromagnetic interference (EMI) and embedded control channel, makes it an excellent choice for automotive environments where space is at a premium and performance cannot be compromised. The MAX9288GTM/V operates over the -40°C to +105°C temperature range, ensuring reliability under harsh conditions.

Additional features of the MAX9288GTM/V include programmable spread spectrum on the serial output, which further reduces EMI, and automatic camera synchronization using a separate backchannel. The serializer also provides safety measures like cyclic redundancy checks (CRC) for critical control data, bit error rate (BER) monitoring on the link, and a programmable watchdog timer for system integrity checks.

For ease of integration, the MAX9288GTM/V is available in a compact 48-pin TQFN package, making it suitable for space-constrained applications. With its robust design and comprehensive feature set, the MAX9288GTM/V is a powerful component for developers looking to enhance the performance and safety of automotive video systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6267 $53.3869
16+ $6.2578 $100.1248
25+ $6.0623 $151.5575
35+ $5.8667 $205.3345
45+ $5.6712 $255.2040
60+ $5.0845 $305.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess