EN
  • EN
  • DE

MAX9315EUP

Part No MAX9315EUP
Manufacturer Maxim Integrated
Description 1:5 Differential LVPECL/LVECL/HSTL Clock and Data Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215369-MAX9315EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9315EUP CAD Model

Description

Maxim Integrated MAX9315EUP Low-Skew, 1:5 Differential Driver

The MAX9315EUP from Maxim Integrated is a high-performance, low-skew, 1:5 differential driver designed to distribute a single differential input to five differential outputs with minimal skew and signal distortion. This device is ideal for clock and data distribution in systems that require high signal integrity and reliable performance.

The MAX9315EUP operates over a wide voltage range of 3.0V to 3.6V and is capable of handling clock frequencies up to 200MHz, making it suitable for a broad array of applications, including networking, telecommunications, and computing systems. The low-skew characteristic ensures that the timing difference between outputs is minimized, which is critical for maintaining data coherency and synchronization across multiple pathways.

This differential driver features a robust ESD protection design, which safeguards the device against electrostatic discharge events, thus enhancing its durability and reliability in harsh environments. The MAX9315EUP is available in a compact 20-pin TSSOP package, offering a space-saving solution for densely packed circuit boards.

Key features of the MAX9315EUP include:

  • Low skew (250ps max) between outputs, ensuring precise timing control.
  • Wide operating voltage range from 3.0V to 3.6V, accommodating various system requirements.
  • High-frequency operation up to 200MHz, suitable for high-speed signal distribution.
  • Robust ESD protection, providing increased reliability and longevity.
  • Compact 20-pin TSSOP packaging for space-constrained applications.
  • Low additive phase jitter, contributing to overall system performance.

Applications for the MAX9315EUP include clock distribution for FPGAs, servers, routers, and base stations, where maintaining signal integrity and matching propagation delays across multiple channels is essential. Its performance and features make it an excellent choice for designers looking to optimize their high-speed digital systems.

With Maxim Integrated's commitment to quality and performance, the MAX9315EUP represents a reliable and efficient solution for your differential signal distribution needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9710 $62.7390
21+ $5.7199 $120.1179
32+ $5.5412 $177.3184
44+ $5.3624 $235.9456
56+ $5.1836 $290.2816
75+ $4.6474 $348.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess