EN
  • EN
  • DE

MAX931CPA

Part No MAX931CPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL W/REF LP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference CMOS, TTL 8-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX931
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882632-MAX931CPA
Ultra Librarian 3D Model Ultra Librarian MAX931CPA CAD Model

Description

Maxim Integrated MAX931CPA Voltage Comparator

The MAX931CPA from Maxim Integrated is a precision voltage comparator renowned for its low power consumption and high accuracy, making it an ideal choice for a variety of applications such as threshold detection, level shifting, and voltage monitoring. This device is part of Maxim's MAX931 series, which is designed to offer both single and dual comparators with a variety of features to suit different requirements.

Key Features

  • Low Power Consumption: The MAX931CPA operates with a quiescent current of just 4µA, which is significantly lower than many competing devices. This makes it suitable for battery-powered and portable applications where power efficiency is critical.
  • Precision Performance: With a tight offset voltage of 5mV and a response time as fast as 20µs, the MAX931CPA provides precise and quick voltage comparisons, enabling reliable and accurate system performance.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.5V to 11V, or ±1.25V to ±5.5V for dual supplies, providing flexibility in various circuit designs.
  • Integrated Reference: The MAX931CPA features an onboard 1.182V ±1% reference voltage, which simplifies design by eliminating the need for an external reference in many applications.
  • Output Stage: The push-pull output stage of the MAX931CPA can sink and source current, which allows direct interfacing with TTL, CMOS, and other logic families without needing pull-up resistors.
  • Package: The device is offered in an 8-pin PDIP package, which is easy to handle and suitable for through-hole mounting, facilitating integration into a wide range of electronic circuits.

Applications

The versatility of the MAX931CPA makes it suitable for various applications, including:

  • Battery Management Systems
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Translators
  • Relay Drivers
  • Logic Voltage Translation

With its combination of low power, precision, and versatility, the Maxim Integrated MAX931CPA voltage comparator is an excellent choice for designers looking to optimize their electronic systems for performance and efficiency.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess